Luminus, Inc. LED White Lighting MP-5050-240P-40-80

Description
HIGH POWER LED
Request a Quote Datasheet
Description
HIGH POWER LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-MP-5050-240P-40-80CT-ND - DigiKey
Thief River Falls, MN, United States
HIGH POWER LED

HIGH POWER LED

Buy Now Datasheet
LED White Lighting - 1214-MP-5050-240P-40-80DKR-ND - DigiKey
Thief River Falls, MN, United States
HIGH POWER LED

HIGH POWER LED

Buy Now Datasheet
LED White Lighting - 1214-MP-5050-240P-40-80TR-ND - DigiKey
Thief River Falls, MN, United States
HIGH POWER LED

HIGH POWER LED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-MP-5050-240P-40-80CT-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Right Angle ChipLED - ASMT-CB00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type Blue
Peak Wavelength 469 nm (4690 Å)
View Details
5 suppliers