Luminus, Inc. LED White Lighting MP-5050-240P-30-70

Description
HIGH POWER LED
Request a Quote Datasheet
Description
HIGH POWER LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-MP-5050-240P-30-70TR-ND - DigiKey
Thief River Falls, MN, United States
HIGH POWER LED

HIGH POWER LED

Buy Now Datasheet
LED White Lighting - 1214-MP-5050-240P-30-70DKR-ND - DigiKey
Thief River Falls, MN, United States
HIGH POWER LED

HIGH POWER LED

Buy Now Datasheet
LED White Lighting - 1214-MP-5050-240P-30-70CT-ND - DigiKey
Thief River Falls, MN, United States
HIGH POWER LED

HIGH POWER LED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-MP-5050-240P-30-70TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Led, 1W, Blue, 15Lm; Product Range Broadcom - 36AJ8254 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 165 degrees
View Details