Luminus, Inc. LED White Lighting MP-5050-240E-40-80

Description
MP-5050-240E MID POWER LED
Request a Quote Datasheet
Description
MP-5050-240E MID POWER LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-MP-5050-240E-40-80TR-ND - DigiKey
Thief River Falls, MN, United States
MP-5050-240E MID POWER LED

MP-5050-240E MID POWER LED

Buy Now Datasheet
LED White Lighting - 1214-MP-5050-240E-40-80DKR-ND - DigiKey
Thief River Falls, MN, United States
MP-5050-240E MID POWER LED

MP-5050-240E MID POWER LED

Buy Now Datasheet
LED White Lighting - 1214-MP-5050-240E-40-80CT-ND - DigiKey
Thief River Falls, MN, United States
MP-5050-240E MID POWER LED

MP-5050-240E MID POWER LED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-MP-5050-240E-40-80TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM2L-13C02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details