Luminus, Inc. LED White Lighting MP-5050-240E-30-80

Description
MP-5050-240E MID POWER LED
Request a Quote Datasheet
Description
MP-5050-240E MID POWER LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-MP-5050-240E-30-80CT-ND - DigiKey
Thief River Falls, MN, United States
MP-5050-240E MID POWER LED

MP-5050-240E MID POWER LED

Buy Now Datasheet
LED White Lighting - 1214-MP-5050-240E-30-80DKR-ND - DigiKey
Thief River Falls, MN, United States
MP-5050-240E MID POWER LED

MP-5050-240E MID POWER LED

Buy Now Datasheet
LED White Lighting - 1214-MP-5050-240E-30-80TR-ND - DigiKey
Thief River Falls, MN, United States
MP-5050-240E MID POWER LED

MP-5050-240E MID POWER LED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-MP-5050-240E-30-80CT-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
PICOLED™ Series, Ultra Compact and Thin, High Brightness Green Chip LED - SMLP14ECNW - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.2)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Specs
Forward Current 430 milliamps
View Details