Luminus, Inc. LED White Lighting MP-3030-21C2-40-90

Description
LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Neutral 4000K 5.3V 45mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Neutral 4000K 5.3V 45mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-MP-3030-21C2-40-90TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Neutral 4000K 5.3V 45mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Neutral 4000K 5.3V 45mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-MP-3030-21C2-40-90CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Neutral 4000K 5.3V 45mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Neutral 4000K 5.3V 45mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-MP-3030-21C2-40-90DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Neutral 4000K 5.3V 45mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture, Human Centric (HCL), Salud™ White, Neutral 4000K 5.3V 45mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3030-21C2-40-90
High Power LEDs - White MP-3030-21C2-40-90
High Power LEDs - White White 4000K 90CRI 3030 Mid Power LED

High Power LEDs - White White 4000K 90CRI 3030 Mid Power LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-MP-3030-21C2-40-90TR-ND MP-3030-21C2-40-90
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Reverse mount available chip LED with lens - SML-S13PT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
LED Arrays - 622255 - RS Components, Ltd.
OSRAM SYLVANIA, Inc.
Specs
Array Array
View Details