Luminus, Inc. LED White Lighting MP-3030-210H-40-95

Description
LED Lighting MP-3030 Horticulture White, Neutral 4000K 6V 150mA 110° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3030 Horticulture White, Neutral 4000K 6V 150mA 110° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1604-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1604-6-ND
LED White Lighting 1214-1604-6-ND
LED Lighting MP-3030 Horticulture White, Neutral 4000K 6V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture White, Neutral 4000K 6V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1604-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1604-1-ND
LED White Lighting 1214-1604-1-ND
LED Lighting MP-3030 Horticulture White, Neutral 4000K 6V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture White, Neutral 4000K 6V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1604-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1604-2-ND
LED White Lighting 1214-1604-2-ND
LED Lighting MP-3030 Horticulture White, Neutral 4000K 6V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture White, Neutral 4000K 6V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3030-210H-40-95
High Power LEDs - White MP-3030-210H-40-95
High Power LEDs - White 4000K 95 CRI 114 LUMENS AT 150mA

High Power LEDs - White 4000K 95 CRI 114 LUMENS AT 150mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1604-6-ND MP-3030-210H-40-95
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-332VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers