Luminus, Inc. LED White Lighting MP-3030-210H-30-80

Description
LED Lighting MP-3030 Horticulture White, Warm 3000K 6V 150mA 110° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3030 Horticulture White, Warm 3000K 6V 150mA 110° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1596-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1596-1-ND
LED White Lighting 1214-1596-1-ND
LED Lighting MP-3030 Horticulture White, Warm 3000K 6V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture White, Warm 3000K 6V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1596-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1596-6-ND
LED White Lighting 1214-1596-6-ND
LED Lighting MP-3030 Horticulture White, Warm 3000K 6V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture White, Warm 3000K 6V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1596-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1596-2-ND
LED White Lighting 1214-1596-2-ND
LED Lighting MP-3030 Horticulture White, Warm 3000K 6V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture White, Warm 3000K 6V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3030-210H-30-80
High Power LEDs - White MP-3030-210H-30-80
High Power LEDs - White 3000K 80 CRI 140 LUMENS AT 150mA

High Power LEDs - White 3000K 80 CRI 140 LUMENS AT 150mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1596-1-ND MP-3030-210H-30-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED White Lighting - ASMT-MW09-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details