Luminus, Inc. LED White Lighting MP-3030-12ZH-50-80

Description
LED Lighting MP-3030 Horticulture White, Cool 5000K 2.69V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3030 Horticulture White, Cool 5000K 2.69V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1589-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1589-2-ND
LED White Lighting 1214-1589-2-ND
LED Lighting MP-3030 Horticulture White, Cool 5000K 2.69V 65mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture White, Cool 5000K 2.69V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1589-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1589-6-ND
LED White Lighting 1214-1589-6-ND
LED Lighting MP-3030 Horticulture White, Cool 5000K 2.69V 65mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture White, Cool 5000K 2.69V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1589-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1589-1-ND
LED White Lighting 1214-1589-1-ND
LED Lighting MP-3030 Horticulture White, Cool 5000K 2.69V 65mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture White, Cool 5000K 2.69V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3030-12ZH-50-80
High Power LEDs - White MP-3030-12ZH-50-80
High Power LEDs - White 5000K 80 CRI 32 LUMENS AT 65mA

High Power LEDs - White 5000K 80 CRI 32 LUMENS AT 65mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1589-2-ND MP-3030-12ZH-50-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
DURIS® low and mid power LEDs - GW JSLPS1.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details