Luminus, Inc. LED White Lighting MP-3030-120K-30-90

Description
LED WARM WHT 3000K 3030
Request a Quote Datasheet
Description
LED WARM WHT 3000K 3030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-MP-3030-120K-30-90DKR-ND - DigiKey
Thief River Falls, MN, United States
LED WARM WHT 3000K 3030

LED WARM WHT 3000K 3030

Buy Now Datasheet
LED White Lighting - 1214-MP-3030-120K-30-90CT-ND - DigiKey
Thief River Falls, MN, United States
LED WARM WHT 3000K 3030

LED WARM WHT 3000K 3030

Buy Now Datasheet
LED White Lighting - 1214-MP-3030-120K-30-90TR-ND - DigiKey
Thief River Falls, MN, United States
LED WARM WHT 3000K 3030

LED WARM WHT 3000K 3030

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-MP-3030-120K-30-90DKR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-4386-1-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
2 suppliers