Luminus, Inc. LED White Lighting MP-3030-120K-27-90

Description
LED WARM WHT 2700K 3030
Request a Quote Datasheet
Description
LED WARM WHT 2700K 3030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-MP-3030-120K-27-90TR-ND - DigiKey
Thief River Falls, MN, United States
LED WARM WHT 2700K 3030

LED WARM WHT 2700K 3030

Buy Now Datasheet
LED White Lighting - 1214-MP-3030-120K-27-90CT-ND - DigiKey
Thief River Falls, MN, United States
LED WARM WHT 2700K 3030

LED WARM WHT 2700K 3030

Buy Now Datasheet
LED White Lighting - 1214-MP-3030-120K-27-90DKR-ND - DigiKey
Thief River Falls, MN, United States
LED WARM WHT 2700K 3030

LED WARM WHT 2700K 3030

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-MP-3030-120K-27-90TR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
Led, Plcc4, 0.5W, White 6000K, 40Lm; Led Colour Broadcom - 36AJ8266 - Newark, An Avnet Company
Specs
LED Package: 2.4mm
LED Type White
Viewing Angle 120 degrees
View Details