Luminus, Inc. LED White Lighting MP-3030-120H-40-90

Description
LED Lighting MP-3030-120H Horticulture White, Neutral 4000K 2.68V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3030-120H Horticulture White, Neutral 4000K 2.68V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-MP-3030-120H-40-90TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting MP-3030-120H Horticulture White, Neutral 4000K 2.68V 65mA 120° 1212 (3030 Metric)

LED Lighting MP-3030-120H Horticulture White, Neutral 4000K 2.68V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-MP-3030-120H-40-90CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting MP-3030-120H Horticulture White, Neutral 4000K 2.68V 65mA 120° 1212 (3030 Metric)

LED Lighting MP-3030-120H Horticulture White, Neutral 4000K 2.68V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-MP-3030-120H-40-90DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting MP-3030-120H Horticulture White, Neutral 4000K 2.68V 65mA 120° 1212 (3030 Metric)

LED Lighting MP-3030-120H Horticulture White, Neutral 4000K 2.68V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-MP-3030-120H-40-90TR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Small chip LED with reflector - SMLMN2ECT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details