Luminus, Inc. LED White Lighting MP-3030-120H-30-90

Description
LED Lighting MP-3030-120H Horticulture White, Warm 3000K 2.68V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3030-120H Horticulture White, Warm 3000K 2.68V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-MP-3030-120H-30-90CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting MP-3030-120H Horticulture White, Warm 3000K 2.68V 65mA 120° 1212 (3030 Metric)

LED Lighting MP-3030-120H Horticulture White, Warm 3000K 2.68V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-MP-3030-120H-30-90DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting MP-3030-120H Horticulture White, Warm 3000K 2.68V 65mA 120° 1212 (3030 Metric)

LED Lighting MP-3030-120H Horticulture White, Warm 3000K 2.68V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-MP-3030-120H-30-90TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting MP-3030-120H Horticulture White, Warm 3000K 2.68V 65mA 120° 1212 (3030 Metric)

LED Lighting MP-3030-120H Horticulture White, Warm 3000K 2.68V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-MP-3030-120H-30-90CT-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
1W Power LED Light Source - ASMT-MA00-AGH00 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 120 degrees
View Details
3 suppliers