Luminus, Inc. LED White Lighting MP-3030-110H-27-80

Description
LED Lighting MP-3030 Horticulture White, Warm 2700K 2.8V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3030 Horticulture White, Warm 2700K 2.8V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1575-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1575-1-ND
LED White Lighting 1214-1575-1-ND
LED Lighting MP-3030 Horticulture White, Warm 2700K 2.8V 65mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture White, Warm 2700K 2.8V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1575-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1575-2-ND
LED White Lighting 1214-1575-2-ND
LED Lighting MP-3030 Horticulture White, Warm 2700K 2.8V 65mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture White, Warm 2700K 2.8V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1575-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1575-6-ND
LED White Lighting 1214-1575-6-ND
LED Lighting MP-3030 Horticulture White, Warm 2700K 2.8V 65mA 120° 1212 (3030 Metric)

LED Lighting MP-3030 Horticulture White, Warm 2700K 2.8V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3030-110H-27-80
High Power LEDs - White MP-3030-110H-27-80
High Power LEDs - White 2700K 80 CRI 28 LUMENS AT 65mA

High Power LEDs - White 2700K 80 CRI 28 LUMENS AT 65mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1575-1-ND MP-3030-110H-27-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details