LED Lighting MP-3030-1100 White, Cool 6500K 3V 150mA 110° 1212 (3030 Metric)
High Power LEDs - White 3030 Mid Power LED White, 6500K 80CRI
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | MP-3030-1100-65-80-ND | MP-3030-1100-65-80 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 1212 (3030 Metric) | |
| LED Type | White | |
| Color Temperature | 6500 K |