Luminus, Inc. LED White Lighting MP-3030-1100-57-70

Description
LED Lighting MP-3030 White, Cool 5700K 3V 150mA 110° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3030 White, Cool 5700K 3V 150mA 110° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1349-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1349-6-ND
LED White Lighting 1214-1349-6-ND
LED Lighting MP-3030 White, Cool 5700K 3V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 White, Cool 5700K 3V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1349-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1349-2-ND
LED White Lighting 1214-1349-2-ND
LED Lighting MP-3030 White, Cool 5700K 3V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 White, Cool 5700K 3V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1349-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1349-1-ND
LED White Lighting 1214-1349-1-ND
LED Lighting MP-3030 White, Cool 5700K 3V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 White, Cool 5700K 3V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3030-1100-57-70
High Power LEDs - White MP-3030-1100-57-70
High Power LEDs - White 3030 Mid Power LED White, 5700K 70CRI

High Power LEDs - White 3030 Mid Power LED White, 5700K 70CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1349-6-ND MP-3030-1100-57-70
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details