Luminus, Inc. LED White Lighting MP-3030-1100-56-95

Description
LED Lighting MP-3030 White, Cool 5600K 3V 150mA 110° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3030 White, Cool 5600K 3V 150mA 110° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1348-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1348-2-ND
LED White Lighting 1214-1348-2-ND
LED Lighting MP-3030 White, Cool 5600K 3V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 White, Cool 5600K 3V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1348-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1348-6-ND
LED White Lighting 1214-1348-6-ND
LED Lighting MP-3030 White, Cool 5600K 3V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 White, Cool 5600K 3V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1348-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1348-1-ND
LED White Lighting 1214-1348-1-ND
LED Lighting MP-3030 White, Cool 5600K 3V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 White, Cool 5600K 3V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3030-1100-56-95
High Power LEDs - White MP-3030-1100-56-95
High Power LEDs - White 3030 Mid Power LED White, 5600K 95CRI

High Power LEDs - White 3030 Mid Power LED White, 5600K 95CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1348-2-ND MP-3030-1100-56-95
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5600 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Chip LED with reflector - SML-013YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
LED Arrays - 622255 - RS Components, Ltd.
OSRAM SYLVANIA, Inc.
Specs
Array Array
View Details