Luminus, Inc. LED White Lighting MP-3030-1100-40-80

Description
LED Lighting MP-3030 White, Neutral 4000K 3V 150mA 110° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3030 White, Neutral 4000K 3V 150mA 110° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1343-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1343-6-ND
LED White Lighting 1214-1343-6-ND
LED Lighting MP-3030 White, Neutral 4000K 3V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 White, Neutral 4000K 3V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1343-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1343-1-ND
LED White Lighting 1214-1343-1-ND
LED Lighting MP-3030 White, Neutral 4000K 3V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 White, Neutral 4000K 3V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1343-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1343-2-ND
LED White Lighting 1214-1343-2-ND
LED Lighting MP-3030 White, Neutral 4000K 3V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 White, Neutral 4000K 3V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3030-1100-40-80
High Power LEDs - White MP-3030-1100-40-80
High Power LEDs - White 3030 Mid Power LED White, 4000K 80CRI

High Power LEDs - White 3030 Mid Power LED White, 4000K 80CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1343-6-ND MP-3030-1100-40-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details