Luminus, Inc. LED White Lighting MP-3030-1100-27-80

Description
LED Lighting MP-3030 White, Warm 2700K 3V 150mA 110° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3030 White, Warm 2700K 3V 150mA 110° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1334-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1334-6-ND
LED White Lighting 1214-1334-6-ND
LED Lighting MP-3030 White, Warm 2700K 3V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 White, Warm 2700K 3V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1334-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1334-1-ND
LED White Lighting 1214-1334-1-ND
LED Lighting MP-3030 White, Warm 2700K 3V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 White, Warm 2700K 3V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1334-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1334-2-ND
LED White Lighting 1214-1334-2-ND
LED Lighting MP-3030 White, Warm 2700K 3V 150mA 110° 1212 (3030 Metric)

LED Lighting MP-3030 White, Warm 2700K 3V 150mA 110° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3030-1100-27-80
High Power LEDs - White MP-3030-1100-27-80
High Power LEDs - White S White, 2700K 80CRI

High Power LEDs - White S White, 2700K 80CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1334-6-ND MP-3030-1100-27-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details