Luminus, Inc. High Power LEDs - White MP-3020-3100-50-70

Description
High Power LEDs - White White LED 5000K CCT
Description
High Power LEDs - White White LED 5000K CCT

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3020-3100-50-70
High Power LEDs - White MP-3020-3100-50-70
High Power LEDs - White White LED 5000K CCT

High Power LEDs - White White LED 5000K CCT

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number MP-3020-3100-50-70
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 587 nm (5870 Å)
Viewing Angle 40 degrees
View Details
LED Indication - Discrete - 1497-1130-1-ND - DigiKey
Specs
LED Package: 1209 (3224 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details