Luminus, Inc. LED White Lighting MP-3020-3100-35-80

Description
LED Lighting - White, Warm 3500K 9.5V 100mA 120° 1208 (3020 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Warm 3500K 9.5V 100mA 120° 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-3020-3100-35-80-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-3020-3100-35-80-ND
LED White Lighting MP-3020-3100-35-80-ND
LED Lighting - White, Warm 3500K 9.5V 100mA 120° 1208 (3020 Metric)

LED Lighting - White, Warm 3500K 9.5V 100mA 120° 1208 (3020 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3020-3100-35-80
High Power LEDs - White MP-3020-3100-35-80
High Power LEDs - White White LED 3500K CCT

High Power LEDs - White White LED 3500K CCT

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MP-3020-3100-35-80-ND MP-3020-3100-35-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1208 (3020 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1104WBA - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 144 milliwatts
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details