Luminus, Inc. LED White Lighting MP-3020-2100-65-70

Description
LED Lighting MP-3020 White, Cool 6500K 6.1V 120mA 110° 1208 (3020 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3020 White, Cool 6500K 6.1V 120mA 110° 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1306-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1306-2-ND
LED White Lighting 1214-1306-2-ND
LED Lighting MP-3020 White, Cool 6500K 6.1V 120mA 110° 1208 (3020 Metric)

LED Lighting MP-3020 White, Cool 6500K 6.1V 120mA 110° 1208 (3020 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1306-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1306-6-ND
LED White Lighting 1214-1306-6-ND
LED Lighting MP-3020 White, Cool 6500K 6.1V 120mA 110° 1208 (3020 Metric)

LED Lighting MP-3020 White, Cool 6500K 6.1V 120mA 110° 1208 (3020 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1306-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1306-1-ND
LED White Lighting 1214-1306-1-ND
LED Lighting MP-3020 White, Cool 6500K 6.1V 120mA 110° 1208 (3020 Metric)

LED Lighting MP-3020 White, Cool 6500K 6.1V 120mA 110° 1208 (3020 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3020-2100-65-70
High Power LEDs - White MP-3020-2100-65-70
High Power LEDs - White Cool White 6500K 90lm 70 CRI

High Power LEDs - White Cool White 6500K 90lm 70 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1306-2-ND MP-3020-2100-65-70
Product Name LED White Lighting High Power LEDs - White
LED Package: 1208 (3020 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details