Luminus, Inc. LED White Lighting MP-3020-2100-57-70

Description
LED Lighting MP-3020 White, Cool 5700K 6.3V 120mA 110° 1208 (3020 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3020 White, Cool 5700K 6.3V 120mA 110° 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-3020-2100-57-70-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-3020-2100-57-70-ND
LED White Lighting MP-3020-2100-57-70-ND
LED Lighting MP-3020 White, Cool 5700K 6.3V 120mA 110° 1208 (3020 Metric)

LED Lighting MP-3020 White, Cool 5700K 6.3V 120mA 110° 1208 (3020 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3020-2100-57-70
High Power LEDs - White MP-3020-2100-57-70
High Power LEDs - White Cool White 5700K 90lm 70 CRI

High Power LEDs - White Cool White 5700K 90lm 70 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MP-3020-2100-57-70-ND MP-3020-2100-57-70
Product Name LED White Lighting High Power LEDs - White
LED Package: 1208 (3020 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
EXCELED™ Series, Dual color mini-mold Chip LED - SML-522MU8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details