Luminus, Inc. LED White Lighting MP-3020-2100-50-80

Description
LED Lighting MP-3020 White, Cool 5000K 6.3V 120mA 110° 1208 (3020 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3020 White, Cool 5000K 6.3V 120mA 110° 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1305-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1305-2-ND
LED White Lighting 1214-1305-2-ND
LED Lighting MP-3020 White, Cool 5000K 6.3V 120mA 110° 1208 (3020 Metric)

LED Lighting MP-3020 White, Cool 5000K 6.3V 120mA 110° 1208 (3020 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3020-2100-50-80
High Power LEDs - White MP-3020-2100-50-80
High Power LEDs - White Cool White 5000K 88lm 80 CRI

High Power LEDs - White Cool White 5000K 88lm 80 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1305-2-ND MP-3020-2100-50-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1208 (3020 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details
Circular high-brightness LED lamp - SLA560BN2T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details