Luminus, Inc. LED White Lighting MP-3020-2100-30-80

Description
LED Lighting MP-3020 White, Warm 3000K (Typ) 6.3V 120mA 110° 1208 (3020 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3020 White, Warm 3000K (Typ) 6.3V 120mA 110° 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1219-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1219-2-ND
LED White Lighting 1214-1219-2-ND
LED Lighting MP-3020 White, Warm 3000K (Typ) 6.3V 120mA 110° 1208 (3020 Metric)

LED Lighting MP-3020 White, Warm 3000K (Typ) 6.3V 120mA 110° 1208 (3020 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3020-2100-30-80
High Power LEDs - White MP-3020-2100-30-80
High Power LEDs - White Mid-Power Warm White 3000K 80 CRI

High Power LEDs - White Mid-Power Warm White 3000K 80 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1219-2-ND MP-3020-2100-30-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1208 (3020 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Chip LED with reflector - SML-011UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details