Luminus, Inc. LED White Lighting MP-3020-2100-27-90

Description
LED Lighting MP-3020 White, Warm 2700K 6.3V 120mA 110° 1208 (3020 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3020 White, Warm 2700K 6.3V 120mA 110° 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1302-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1302-2-ND
LED White Lighting 1214-1302-2-ND
LED Lighting MP-3020 White, Warm 2700K 6.3V 120mA 110° 1208 (3020 Metric)

LED Lighting MP-3020 White, Warm 2700K 6.3V 120mA 110° 1208 (3020 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3020-2100-27-90
High Power LEDs - White MP-3020-2100-27-90
High Power LEDs - White Warm White 2700K 065lm 120mA 90 CRI

High Power LEDs - White Warm White 2700K 065lm 120mA 90 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1302-2-ND MP-3020-2100-27-90
Product Name LED White Lighting High Power LEDs - White
LED Package: 1208 (3020 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
DURIS® low and mid power LEDs - GA PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Amber
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details