Luminus, Inc. LED White Lighting MP-3020-2100-27-80

Description
LED Lighting MP-3020 White, Warm 2700K (Typ) 6.3V 120mA 110° 1208 (3020 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3020 White, Warm 2700K (Typ) 6.3V 120mA 110° 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1218-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1218-1-ND
LED White Lighting 1214-1218-1-ND
LED Lighting MP-3020 White, Warm 2700K (Typ) 6.3V 120mA 110° 1208 (3020 Metric)

LED Lighting MP-3020 White, Warm 2700K (Typ) 6.3V 120mA 110° 1208 (3020 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1218-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1218-2-ND
LED White Lighting 1214-1218-2-ND
LED Lighting MP-3020 White, Warm 2700K (Typ) 6.3V 120mA 110° 1208 (3020 Metric)

LED Lighting MP-3020 White, Warm 2700K (Typ) 6.3V 120mA 110° 1208 (3020 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1218-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1218-6-ND
LED White Lighting 1214-1218-6-ND
LED Lighting MP-3020 White, Warm 2700K (Typ) 6.3V 120mA 110° 1208 (3020 Metric)

LED Lighting MP-3020 White, Warm 2700K (Typ) 6.3V 120mA 110° 1208 (3020 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3020-2100-27-80
High Power LEDs - White MP-3020-2100-27-80
High Power LEDs - White Mid-Power Warm White 2700K 80 CRI

High Power LEDs - White Mid-Power Warm White 2700K 80 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1218-1-ND MP-3020-2100-27-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1208 (3020 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Led Light Bar, Warm Wht, 6600Lm, 1.458M; Light Colour Ledvance - 85AC2476 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details
Mini-mold Chip LED - SML-D14WW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; White
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers