Luminus, Inc. LED White Lighting MP-3014-2100-65-80

Description
LED Lighting MP-3014 White, Cool 6500K 6.3V 80mA 110° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3014 White, Cool 6500K 6.3V 80mA 110° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-13112-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-13112-2-ND
LED White Lighting 1214-13112-2-ND
LED Lighting MP-3014 White, Cool 6500K 6.3V 80mA 110° 1206 (3014 Metric)

LED Lighting MP-3014 White, Cool 6500K 6.3V 80mA 110° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3014-2100-65-80
High Power LEDs - White MP-3014-2100-65-80
High Power LEDs - White Cool White 6500K 60lm 80 CRI

High Power LEDs - White Cool White 6500K 60lm 80 CRI

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-13112-2-ND MP-3014-2100-65-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Mini-mold side view chip LED - SML-A12MT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details