Luminus, Inc. LED White Lighting MP-3014-2100-57-80

Description
LED Lighting MP-3014 White, Cool 5700K 6.3V 80mA 110° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3014 White, Cool 5700K 6.3V 80mA 110° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-3014-2100-57-80-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-3014-2100-57-80-ND
LED White Lighting MP-3014-2100-57-80-ND
LED Lighting MP-3014 White, Cool 5700K 6.3V 80mA 110° 1206 (3014 Metric)

LED Lighting MP-3014 White, Cool 5700K 6.3V 80mA 110° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3014-2100-57-80
High Power LEDs - White MP-3014-2100-57-80
High Power LEDs - White Cool White 5700K 60lm 80 CRI

High Power LEDs - White Cool White 5700K 60lm 80 CRI

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MP-3014-2100-57-80-ND MP-3014-2100-57-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Sylvania Backlight 2G Bl02 LED Module Blue - MD-OS-BL02-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 300 milliwatts
View Details