Luminus, Inc. LED White Lighting MP-3014-2100-50-70

Description
LED Lighting MP-3014 White, Cool 5000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3014 White, Cool 5000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1213-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1213-6-ND
LED White Lighting 1214-1213-6-ND
LED Lighting MP-3014 White, Cool 5000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

LED Lighting MP-3014 White, Cool 5000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1213-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1213-1-ND
LED White Lighting 1214-1213-1-ND
LED Lighting MP-3014 White, Cool 5000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

LED Lighting MP-3014 White, Cool 5000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1213-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1213-2-ND
LED White Lighting 1214-1213-2-ND
LED Lighting MP-3014 White, Cool 5000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

LED Lighting MP-3014 White, Cool 5000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3014-2100-50-70
High Power LEDs - White MP-3014-2100-50-70
High Power LEDs - White Mid-Power Cool White 5000K 70CRI

High Power LEDs - White Mid-Power Cool White 5000K 70CRI

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1213-6-ND MP-3014-2100-50-70
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Super Nova 2 LED Module White - MD-EL-SN2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details