Luminus, Inc. LED White Lighting MP-3014-2100-30-80

Description
LED Lighting MP-3014 White, Warm 3000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3014 White, Warm 3000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1215-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1215-2-ND
LED White Lighting 1214-1215-2-ND
LED Lighting MP-3014 White, Warm 3000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

LED Lighting MP-3014 White, Warm 3000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1215-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1215-1-ND
LED White Lighting 1214-1215-1-ND
LED Lighting MP-3014 White, Warm 3000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

LED Lighting MP-3014 White, Warm 3000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1215-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1215-6-ND
LED White Lighting 1214-1215-6-ND
LED Lighting MP-3014 White, Warm 3000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

LED Lighting MP-3014 White, Warm 3000K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3014-2100-30-80
High Power LEDs - White MP-3014-2100-30-80
High Power LEDs - White Mid-Power Warm White 3000K 80 CRI

High Power LEDs - White Mid-Power Warm White 3000K 80 CRI

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1215-2-ND MP-3014-2100-30-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Color Lighting - 516-2944-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Cyan
Peak Wavelength 505 nm (5050 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details