Luminus, Inc. LED White Lighting MP-3014-2100-27-80

Description
LED Lighting MP-3014 White, Warm 2700K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-3014 White, Warm 2700K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1214-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1214-2-ND
LED White Lighting 1214-1214-2-ND
LED Lighting MP-3014 White, Warm 2700K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

LED Lighting MP-3014 White, Warm 2700K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1214-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1214-6-ND
LED White Lighting 1214-1214-6-ND
LED Lighting MP-3014 White, Warm 2700K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

LED Lighting MP-3014 White, Warm 2700K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1214-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1214-1-ND
LED White Lighting 1214-1214-1-ND
LED Lighting MP-3014 White, Warm 2700K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

LED Lighting MP-3014 White, Warm 2700K (Typ) 6.3V 80mA 110° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3014-2100-27-80
High Power LEDs - White MP-3014-2100-27-80
High Power LEDs - White Mid-Power Warm White 2700K 80 CRI

High Power LEDs - White Mid-Power Warm White 2700K 80 CRI

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1214-2-ND MP-3014-2100-27-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
OSLON® Square LED - GW CSSRM2.CM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details