Luminus, Inc. LED White Lighting MP-3014-1100-65-80

Description
LED Lighting - White, Cool 6500K 2.85V 60mA 110° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 6500K 2.85V 60mA 110° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-3014-1100-65-80-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-3014-1100-65-80-ND
LED White Lighting MP-3014-1100-65-80-ND
LED Lighting - White, Cool 6500K 2.85V 60mA 110° 1206 (3014 Metric)

LED Lighting - White, Cool 6500K 2.85V 60mA 110° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3014-1100-65-80
High Power LEDs - White MP-3014-1100-65-80
High Power LEDs - White White LED 6500K CCT

High Power LEDs - White White LED 6500K CCT

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MP-3014-1100-65-80-ND MP-3014-1100-65-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1775-1-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
2 suppliers