Luminus, Inc. LED White Lighting MP-3014-1100-57-70

Description
LED Lighting - White, Cool 5700K 2.85V 60mA 110° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 5700K 2.85V 60mA 110° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-3014-1100-57-70-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-3014-1100-57-70-ND
LED White Lighting MP-3014-1100-57-70-ND
LED Lighting - White, Cool 5700K 2.85V 60mA 110° 1206 (3014 Metric)

LED Lighting - White, Cool 5700K 2.85V 60mA 110° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3014-1100-57-70
High Power LEDs - White MP-3014-1100-57-70
High Power LEDs - White White LED 5700K CCT

High Power LEDs - White White LED 5700K CCT

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MP-3014-1100-57-70-ND MP-3014-1100-57-70
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GT PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Green
Peak Wavelength 540 nm (5400 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
Luminous Intensity 6 milliCandela
View Details