Luminus, Inc. LED White Lighting MP-3014-1100-50-80

Description
LED Lighting - White, Cool 5000K 2.85V 60mA 110° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 5000K 2.85V 60mA 110° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1447-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1447-1-ND
LED White Lighting 1214-1447-1-ND
LED Lighting - White, Cool 5000K 2.85V 60mA 110° 1206 (3014 Metric)

LED Lighting - White, Cool 5000K 2.85V 60mA 110° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1447-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1447-2-ND
LED White Lighting 1214-1447-2-ND
LED Lighting - White, Cool 5000K 2.85V 60mA 110° 1206 (3014 Metric)

LED Lighting - White, Cool 5000K 2.85V 60mA 110° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1447-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1447-6-ND
LED White Lighting 1214-1447-6-ND
LED Lighting - White, Cool 5000K 2.85V 60mA 110° 1206 (3014 Metric)

LED Lighting - White, Cool 5000K 2.85V 60mA 110° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3014-1100-50-80
High Power LEDs - White MP-3014-1100-50-80
High Power LEDs - White White LED 5000K CCT

High Power LEDs - White White LED 5000K CCT

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1447-1-ND MP-3014-1100-50-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Circular high-brightness LED lamp - SLA580BNT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details