Luminus, Inc. LED White Lighting MP-3014-1100-50-70

Description
LED Lighting - White, Cool 5000K 2.85V 60mA 110° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 5000K 2.85V 60mA 110° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1574-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1574-1-ND
LED White Lighting 1214-1574-1-ND
LED Lighting - White, Cool 5000K 2.85V 60mA 110° 1206 (3014 Metric)

LED Lighting - White, Cool 5000K 2.85V 60mA 110° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1574-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1574-2-ND
LED White Lighting 1214-1574-2-ND
LED Lighting - White, Cool 5000K 2.85V 60mA 110° 1206 (3014 Metric)

LED Lighting - White, Cool 5000K 2.85V 60mA 110° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1574-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1574-6-ND
LED White Lighting 1214-1574-6-ND
LED Lighting - White, Cool 5000K 2.85V 60mA 110° 1206 (3014 Metric)

LED Lighting - White, Cool 5000K 2.85V 60mA 110° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3014-1100-50-70
High Power LEDs - White MP-3014-1100-50-70
High Power LEDs - White White LED 5000K CCT

High Power LEDs - White White LED 5000K CCT

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1574-1-ND MP-3014-1100-50-70
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details