Luminus, Inc. LED White Lighting MP-3014-1100-40-80

Description
LED Lighting - White, Neutral 4000K 2.85V 60mA 110° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Neutral 4000K 2.85V 60mA 110° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1446-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1446-2-ND
LED White Lighting 1214-1446-2-ND
LED Lighting - White, Neutral 4000K 2.85V 60mA 110° 1206 (3014 Metric)

LED Lighting - White, Neutral 4000K 2.85V 60mA 110° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1446-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1446-6-ND
LED White Lighting 1214-1446-6-ND
LED Lighting - White, Neutral 4000K 2.85V 60mA 110° 1206 (3014 Metric)

LED Lighting - White, Neutral 4000K 2.85V 60mA 110° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1446-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1446-1-ND
LED White Lighting 1214-1446-1-ND
LED Lighting - White, Neutral 4000K 2.85V 60mA 110° 1206 (3014 Metric)

LED Lighting - White, Neutral 4000K 2.85V 60mA 110° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3014-1100-40-80
High Power LEDs - White MP-3014-1100-40-80
High Power LEDs - White White LED 4000K CCT

High Power LEDs - White White LED 4000K CCT

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1446-2-ND MP-3014-1100-40-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCB-RTF2-0A307DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details