Luminus, Inc. LED White Lighting MP-3014-1100-35-80

Description
LED Lighting - White, Warm 3500K 2.85V 60mA 110° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Warm 3500K 2.85V 60mA 110° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1461-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1461-2-ND
LED White Lighting 1214-1461-2-ND
LED Lighting - White, Warm 3500K 2.85V 60mA 110° 1206 (3014 Metric)

LED Lighting - White, Warm 3500K 2.85V 60mA 110° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1461-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1461-1-ND
LED White Lighting 1214-1461-1-ND
LED Lighting - White, Warm 3500K 2.85V 60mA 110° 1206 (3014 Metric)

LED Lighting - White, Warm 3500K 2.85V 60mA 110° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1461-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1461-6-ND
LED White Lighting 1214-1461-6-ND
LED Lighting - White, Warm 3500K 2.85V 60mA 110° 1206 (3014 Metric)

LED Lighting - White, Warm 3500K 2.85V 60mA 110° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3014-1100-35-80
High Power LEDs - White MP-3014-1100-35-80
High Power LEDs - White White LED 3500K CCT

High Power LEDs - White White LED 3500K CCT

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1461-2-ND MP-3014-1100-35-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Flat disc LED lamps - SLR-322VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details