Luminus, Inc. LED White Lighting MP-3014-1100-30-80

Description
LED Lighting - White, Warm 3000K 2.85V 60mA 110° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Warm 3000K 2.85V 60mA 110° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1445-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1445-2-ND
LED White Lighting 1214-1445-2-ND
LED Lighting - White, Warm 3000K 2.85V 60mA 110° 1206 (3014 Metric)

LED Lighting - White, Warm 3000K 2.85V 60mA 110° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1445-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1445-1-ND
LED White Lighting 1214-1445-1-ND
LED Lighting - White, Warm 3000K 2.85V 60mA 110° 1206 (3014 Metric)

LED Lighting - White, Warm 3000K 2.85V 60mA 110° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1445-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1445-6-ND
LED White Lighting 1214-1445-6-ND
LED Lighting - White, Warm 3000K 2.85V 60mA 110° 1206 (3014 Metric)

LED Lighting - White, Warm 3000K 2.85V 60mA 110° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-3014-1100-30-80
High Power LEDs - White MP-3014-1100-30-80
High Power LEDs - White White LED 3000K CCT

High Power LEDs - White White LED 3000K CCT

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1445-2-ND MP-3014-1100-30-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED Indication - Discrete - 516-ASCY-CA02-AS7C2CT-ND - DigiKey
Specs
LED Type Amber
View Details
2 suppliers