Luminus, Inc. LED White Lighting MP-2835-12D2-30-80

Description
LED Lighting MP-2835 White, Warm 3000K 2.69V 65mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-2835 White, Warm 3000K 2.69V 65mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-MP-2835-12D2-30-80DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting MP-2835 White, Warm 3000K 2.69V 65mA 120° 1113 (2835 Metric)

LED Lighting MP-2835 White, Warm 3000K 2.69V 65mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1214-MP-2835-12D2-30-80CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting MP-2835 White, Warm 3000K 2.69V 65mA 120° 1113 (2835 Metric)

LED Lighting MP-2835 White, Warm 3000K 2.69V 65mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1214-MP-2835-12D2-30-80TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting MP-2835 White, Warm 3000K 2.69V 65mA 120° 1113 (2835 Metric)

LED Lighting MP-2835 White, Warm 3000K 2.69V 65mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-MP-2835-12D2-30-80DKR-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 1497-1128-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details