Luminus, Inc. LED White Lighting MP-2835-120K-65-90

Description
LED COOL WHITE 6500K 1411
Request a Quote Datasheet
Description
LED COOL WHITE 6500K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-MP-2835-120K-65-90DKR-ND - DigiKey
Thief River Falls, MN, United States
LED COOL WHITE 6500K 1411

LED COOL WHITE 6500K 1411

Buy Now Datasheet
LED White Lighting - 1214-MP-2835-120K-65-90TR-ND - DigiKey
Thief River Falls, MN, United States
LED COOL WHITE 6500K 1411

LED COOL WHITE 6500K 1411

Buy Now Datasheet
LED White Lighting - 1214-MP-2835-120K-65-90CT-ND - DigiKey
Thief River Falls, MN, United States
LED COOL WHITE 6500K 1411

LED COOL WHITE 6500K 1411

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-MP-2835-120K-65-90DKR-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM3L-Z1B02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 512 nm (5120 Å)
View Details