Luminus, Inc. LED White Lighting MP-2835-120K-30-90

Description
LED WARM WHITE 3000K 1411
Request a Quote Datasheet
Description
LED WARM WHITE 3000K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-MP-2835-120K-30-90CT-ND - DigiKey
Thief River Falls, MN, United States
LED WARM WHITE 3000K 1411

LED WARM WHITE 3000K 1411

Buy Now Datasheet
LED White Lighting - 1214-MP-2835-120K-30-90TR-ND - DigiKey
Thief River Falls, MN, United States
LED WARM WHITE 3000K 1411

LED WARM WHITE 3000K 1411

Buy Now Datasheet
LED White Lighting - 1214-MP-2835-120K-30-90DKR-ND - DigiKey
Thief River Falls, MN, United States
LED WARM WHITE 3000K 1411

LED WARM WHITE 3000K 1411

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-MP-2835-120K-30-90CT-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3B2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 6500 K
View Details
5 suppliers