Luminus, Inc. LED White Lighting MP-2016-2100-57-70

Description
LED Lighting MP-2016-2100 White, Cool 5700K 6.1V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-2016-2100 White, Cool 5700K 6.1V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-2016-2100-57-70-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-2016-2100-57-70-ND
LED White Lighting MP-2016-2100-57-70-ND
LED Lighting MP-2016-2100 White, Cool 5700K 6.1V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016-2100 White, Cool 5700K 6.1V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-2016-2100-57-70
High Power LEDs - White MP-2016-2100-57-70
High Power LEDs - White Mid Power LED 2019 White, 5700K 70CRI

High Power LEDs - White Mid Power LED 2019 White, 5700K 70CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MP-2016-2100-57-70-ND MP-2016-2100-57-70
Product Name LED White Lighting High Power LEDs - White
LED Package: 0806 (2016 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details