Luminus, Inc. LED White Lighting MP-2016-2100-30-90

Description
LED Lighting MP-2016-2100 White, Warm 3000K 6.1V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-2016-2100 White, Warm 3000K 6.1V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1380-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1380-2-ND
LED White Lighting 1214-1380-2-ND
LED Lighting MP-2016-2100 White, Warm 3000K 6.1V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016-2100 White, Warm 3000K 6.1V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1380-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1380-1-ND
LED White Lighting 1214-1380-1-ND
LED Lighting MP-2016-2100 White, Warm 3000K 6.1V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016-2100 White, Warm 3000K 6.1V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1380-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1380-6-ND
LED White Lighting 1214-1380-6-ND
LED Lighting MP-2016-2100 White, Warm 3000K 6.1V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016-2100 White, Warm 3000K 6.1V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-2016-2100-30-90
High Power LEDs - White MP-2016-2100-30-90
High Power LEDs - White Mid Power LED 2029 White, 3000K 90CRI

High Power LEDs - White Mid Power LED 2029 White, 3000K 90CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1380-2-ND MP-2016-2100-30-90
Product Name LED White Lighting High Power LEDs - White
LED Package: 0806 (2016 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Small chip LED with reflector - SML-M13MT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details