Luminus, Inc. LED White Lighting MP-2016-1100-65-70

Description
LED Lighting MP-2016 White, Cool 6500K 3V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-2016 White, Cool 6500K 3V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1298-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1298-1-ND
LED White Lighting 1214-1298-1-ND
LED Lighting MP-2016 White, Cool 6500K 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Cool 6500K 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1298-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1298-2-ND
LED White Lighting 1214-1298-2-ND
LED Lighting MP-2016 White, Cool 6500K 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Cool 6500K 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1298-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1298-6-ND
LED White Lighting 1214-1298-6-ND
LED Lighting MP-2016 White, Cool 6500K 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Cool 6500K 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-2016-1100-65-70
High Power LEDs - White MP-2016-1100-65-70
High Power LEDs - White Cool White 6500K 26lm 70 CRI

High Power LEDs - White Cool White 6500K 26lm 70 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1298-1-ND MP-2016-1100-65-70
Product Name LED White Lighting High Power LEDs - White
LED Package: 0806 (2016 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-E12Y8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details