Luminus, Inc. LED White Lighting MP-2016-1100-57-80

Description
LED Lighting MP-2016 White, Cool 5700K 3V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-2016 White, Cool 5700K 3V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1545-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1545-2-ND
LED White Lighting 1214-1545-2-ND
LED Lighting MP-2016 White, Cool 5700K 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Cool 5700K 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1545-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1545-1-ND
LED White Lighting 1214-1545-1-ND
LED Lighting MP-2016 White, Cool 5700K 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Cool 5700K 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1545-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1545-6-ND
LED White Lighting 1214-1545-6-ND
LED Lighting MP-2016 White, Cool 5700K 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Cool 5700K 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-2016-1100-57-80
High Power LEDs - White MP-2016-1100-57-80
High Power LEDs - White Cool White 5700K 23lm 80 CRI

High Power LEDs - White Cool White 5700K 23lm 80 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1545-2-ND MP-2016-1100-57-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 0806 (2016 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
High brightness Lens Type LED - CSL0901BT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers