Luminus, Inc. Led Lighting - LED Lighting - White - MP-2016-1100-50-70 MP-2016-1100-50-70

Description
Manufacturer: Luminus Devices Inc. Win Source Part Number: 801358-MP-2016-1100- 50-70 Packaging: Reel Mounting Style: SMD Color: White, Cool Current - Max: 120mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 3V Current - Test: 60mA CCT (K): 5000K (Typ) CRI (Color Rendering Index): 70 Thermal Resistance of Package: 35°C/W Supplier Device Package: 2016 Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.020" (0.52mm) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Flux at 25°C, Current - Test: 27lm (Typ) Lumens/Watt at Current - Test: 150 lm/W
Request a Quote Datasheet
Description
Manufacturer: Luminus Devices Inc. Win Source Part Number: 801358-MP-2016-1100- 50-70 Packaging: Reel Mounting Style: SMD Color: White, Cool Current - Max: 120mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 3V Current - Test: 60mA CCT (K): 5000K (Typ) CRI (Color Rendering Index): 70 Thermal Resistance of Package: 35°C/W Supplier Device Package: 2016 Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.020" (0.52mm) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Flux at 25°C, Current - Test: 27lm (Typ) Lumens/Watt at Current - Test: 150 lm/W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - MP-2016-1100-50-70
801358-MP-2016-1100-50-70
Led Lighting - LED Lighting - White - MP-2016-1100-50-70 801358-MP-2016-1100-50-70
Manufacturer: Luminus Devices Inc. Win Source Part Number: 801358-MP-2016-1100- 50-70 Packaging: Reel Mounting Style: SMD Color: White, Cool Current - Max: 120mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 3V Current - Test: 60mA CCT (K): 5000K (Typ) CRI (Color Rendering Index): 70 Thermal Resistance of Package: 35°C/W Supplier Device Package: 2016 Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.020" (0.52mm) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Flux at 25°C, Current - Test: 27lm (Typ) Lumens/Watt at Current - Test: 150 lm/W

Manufacturer: Luminus Devices Inc.
Win Source Part Number: 801358-MP-2016-1100-50-70
Packaging: Reel
Mounting Style: SMD
Color: White, Cool
Current - Max: 120mA
Viewing Angle: 110°
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 60mA
CCT (K): 5000K (Typ)
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 35°C/W
Supplier Device Package: 2016
Dimension: 0.079" L x 0.063" W
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.020" (0.52mm)
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Flux at 25°C, Current - Test: 27lm (Typ)
Lumens/Watt at Current - Test: 150 lm/W

Buy Now
LED White Lighting - 1214-1209-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1209-2-ND
LED White Lighting 1214-1209-2-ND
LED Lighting MP-2016 White, Cool 5000K (Typ) 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Cool 5000K (Typ) 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1209-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1209-6-ND
LED White Lighting 1214-1209-6-ND
LED Lighting MP-2016 White, Cool 5000K (Typ) 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Cool 5000K (Typ) 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1209-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1209-1-ND
LED White Lighting 1214-1209-1-ND
LED Lighting MP-2016 White, Cool 5000K (Typ) 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Cool 5000K (Typ) 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-2016-1100-50-70
High Power LEDs - White MP-2016-1100-50-70
High Power LEDs - White Mid-Power Cool White 5000K 70CRI

High Power LEDs - White Mid-Power Cool White 5000K 70CRI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 801358-MP-2016-1100-50-70 1214-1209-2-ND MP-2016-1100-50-70
Product Name Led Lighting - LED Lighting - White - MP-2016-1100-50-70 LED White Lighting High Power LEDs - White
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 110 degrees 110 degrees
Forward Voltage 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
EXCELED™ series - SLI-343M8G - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers