Luminus, Inc. LED White Lighting MP-2016-1100-40-80

Description
LED Lighting MP-2016 White, Neutral 4000K (Typ) 3V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-2016 White, Neutral 4000K (Typ) 3V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1212-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1212-1-ND
LED White Lighting 1214-1212-1-ND
LED Lighting MP-2016 White, Neutral 4000K (Typ) 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Neutral 4000K (Typ) 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1212-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1212-2-ND
LED White Lighting 1214-1212-2-ND
LED Lighting MP-2016 White, Neutral 4000K (Typ) 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Neutral 4000K (Typ) 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1212-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1212-6-ND
LED White Lighting 1214-1212-6-ND
LED Lighting MP-2016 White, Neutral 4000K (Typ) 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Neutral 4000K (Typ) 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-2016-1100-40-80
High Power LEDs - White MP-2016-1100-40-80
High Power LEDs - White Mid-Power Neut White 4000K 80 CRI

High Power LEDs - White Mid-Power Neut White 4000K 80 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1212-1-ND MP-2016-1100-40-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 0806 (2016 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZM2ACR78WCT-ND - DigiKey
Specs
LED Package: 1209 (3224 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
LED Color Lighting - 475-GFCSHPM2.24-2T4T-1-0-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 727 nm (7270 Å)
View Details
2 suppliers