Luminus, Inc. LED White Lighting MP-2016-1100-40-70

Description
LED Lighting MP-2016 White, Neutral 4000K 3V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-2016 White, Neutral 4000K 3V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1295-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1295-2-ND
LED White Lighting 1214-1295-2-ND
LED Lighting MP-2016 White, Neutral 4000K 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Neutral 4000K 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-2016-1100-40-70
High Power LEDs - White MP-2016-1100-40-70
High Power LEDs - White Neutral White 4000K 26lm 70 CRI

High Power LEDs - White Neutral White 4000K 26lm 70 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1295-2-ND MP-2016-1100-40-70
Product Name LED White Lighting High Power LEDs - White
LED Package: 0806 (2016 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Chip LED with reflector - SML013BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details