Luminus, Inc. LED White Lighting MP-2016-1100-30-90

Description
LED Lighting MP-2016 White, Warm 3000K 3V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-2016 White, Warm 3000K 3V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1294-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1294-2-ND
LED White Lighting 1214-1294-2-ND
LED Lighting MP-2016 White, Warm 3000K 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Warm 3000K 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-2016-1100-30-90
High Power LEDs - White MP-2016-1100-30-90
High Power LEDs - White Warm White 3000K 0020lm 60mA 90 CRI

High Power LEDs - White Warm White 3000K 0020lm 60mA 90 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1294-2-ND MP-2016-1100-30-90
Product Name LED White Lighting High Power LEDs - White
LED Package: 0806 (2016 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
OSLON® Square LED - GW CSSRM2.PM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 70 degrees
View Details