Luminus, Inc. LED White Lighting MP-2016-1100-27-80

Description
LED Lighting MP-2016 White, Warm 2700K (Typ) 3V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-2016 White, Warm 2700K (Typ) 3V 60mA 110° 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1210-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1210-6-ND
LED White Lighting 1214-1210-6-ND
LED Lighting MP-2016 White, Warm 2700K (Typ) 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Warm 2700K (Typ) 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1210-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1210-1-ND
LED White Lighting 1214-1210-1-ND
LED Lighting MP-2016 White, Warm 2700K (Typ) 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Warm 2700K (Typ) 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1210-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1210-2-ND
LED White Lighting 1214-1210-2-ND
LED Lighting MP-2016 White, Warm 2700K (Typ) 3V 60mA 110° 0806 (2016 Metric)

LED Lighting MP-2016 White, Warm 2700K (Typ) 3V 60mA 110° 0806 (2016 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-2016-1100-27-80
High Power LEDs - White MP-2016-1100-27-80
High Power LEDs - White Mid-Power Warm White 2700K 80 CRI

High Power LEDs - White Mid-Power Warm White 2700K 80 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1210-6-ND MP-2016-1100-27-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 0806 (2016 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series - SLI-343U8R - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers